Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic N3251w, 32" Widescreen LCD HDTV 81.3 cm (32") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N3251w, 32" Widescreen LCD HDTV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N3251W
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byViewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5524
This statistic is based on the 92164 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90084 free Open Icecat users.
Info modified on: 18 Feb 2020 13:38:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Viewsonic N3251w, 32" Widescreen LCD HDTV 81.3 cm (32") Black :
The short editorial description of Viewsonic N3251w, 32" Widescreen LCD HDTV 81.3 cm (32") Black

N3251w, 32" Widescreen LCD HDTV
More>>>
Short summary description Viewsonic N3251w, 32" Widescreen LCD HDTV 81.3 cm (32") Black:
This short summary of the Viewsonic N3251w, 32" Widescreen LCD HDTV 81.3 cm (32") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic N3251w, 32" Widescreen LCD HDTV, 81.3 cm (32"), 1366 x 768 pixels, LCD, Black

Long summary description Viewsonic N3251w, 32" Widescreen LCD HDTV 81.3 cm (32") Black:
This is an auto-generated long summary of Viewsonic N3251w, 32" Widescreen LCD HDTV 81.3 cm (32") Black based on the first three specs of the first five spec groups.

Viewsonic N3251w, 32" Widescreen LCD HDTV. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, Display technology: LCD, Display brightness: 550 cd/m², Response time: 8 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Weight: 10.8 kg. Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details
Array