Viewsonic logo

Viewsonic 32" Wide-Screen LCD TV 81.3 cm (32") HD Silver 550 cd/m²

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53500
Info modified on:
15 Mar 2022, 13:53:21
Short summary description Viewsonic 32" Wide-Screen LCD TV 81.3 cm (32") HD Silver 550 cd/m²:

Viewsonic 32" Wide-Screen LCD TV, 81.3 cm (32"), 1366 x 768 pixels, HD, LCD, Silver

Long summary description Viewsonic 32" Wide-Screen LCD TV 81.3 cm (32") HD Silver 550 cd/m²:

Viewsonic 32" Wide-Screen LCD TV. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 550 cd/m², Response time: 8 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.