location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic A Series 32" LCD TV 81.3 cm (32") Black 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
A Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32" LCD TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N3235W
Category: TVs Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic A Series 32" LCD TV 81.3 cm (32") Black 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LCD
  • - 1360 x 768 pixels 16:9
  • - 500 cd/m² 8 ms
  • - 150 W
Warranty: 1 year warranty
Long product name Viewsonic A Series 32" LCD TV 81.3 cm (32") Black 500 cd/m² :
The long product name of Viewsonic A Series 32" LCD TV 81.3 cm (32") Black 500 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32" LCD TV
More>>>
Viewsonic A Series 32" LCD TV 81.3 cm (32") Black 500 cd/m²:
The official description of Viewsonic A Series 32" LCD TV 81.3 cm (32") Black 500 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 32" N3235w widescreen LCD HDTV brings impressive high-definition pictures to life.

Short summary description Viewsonic A Series 32" LCD TV 81.3 cm (32") Black 500 cd/m²:
This short summary of the Viewsonic A Series 32" LCD TV 81.3 cm (32") Black 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic A Series 32" LCD TV, 81.3 cm (32"), 1360 x 768 pixels, LCD, Black

Long summary description Viewsonic A Series 32" LCD TV 81.3 cm (32") Black 500 cd/m²:
This is an auto-generated long summary of Viewsonic A Series 32" LCD TV 81.3 cm (32") Black 500 cd/m² based on the first three specs of the first five spec groups.

Viewsonic A Series 32" LCD TV. Display diagonal: 81.3 cm (32"), Display resolution: 1360 x 768 pixels, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Response time
8 ms
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display resolution *
1360 x 768 pixels
Design
Product colour *
Black
Ports & interfaces
Composite video in
1
S-Video inputs quantity
1
HDMI ports quantity *
1
Ports & interfaces
Component video (YPbPr/YCbCr) out
1
Power
Power consumption (typical) *
150 W
Weight & dimensions
Width (with stand)
800 mm
Depth (with stand)
210 mm
Height (with stand)
632 mm
Weight (with stand)
17 kg
Width (without stand)
800 mm
Depth (without stand)
117 mm
Height (without stand)
537 mm
Weight (without stand)
15.4 kg
Other features
Headphone connectivity
3.5 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:51:58
Uk has collected 2 expert reviews for Viewsonic A Series 32" LCD TV 81.3 cm (32") Black 500 cd/m² and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
Howstuffworks.com
Updated:
2011-10-04 12:51:55
LCD displays actually have their roots as computer displays, and the first consumer-level LCD panels were in desktop monitors. Over time these have gotten larger, and today the line between computer monitor and HDTV is blurred--but fortunately, the pic...
Good Good price, good off angle viewing...
Bad Only 720p resolution, limited connectivity options...
Bottom line LCD displays actually have their roots as computer displays, and the first consumer-level LCD panels were in desktop monitors. Over time these have gotten larger, and today the line between computer monitor and HDTV is blurred--but fortunately, the pi...
60%