Viewsonic logo

Viewsonic 19" CRT Monitor monitor CRT 48.3 cm (19")

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16373
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Viewsonic 19" CRT Monitor monitor CRT 48.3 cm (19"):

Viewsonic 19" CRT Monitor, 48.3 cm (19"), 26.4 cm, 35.2 cm, 1920 x 1440 pixels, 50 - 160 Hz, 445 x 465 x 424 mm

Long summary description Viewsonic 19" CRT Monitor monitor CRT 48.3 cm (19"):

Viewsonic 19" CRT Monitor. Display diagonal: 48.3 cm (19"), Viewable size, vertical: 26.4 cm, Viewable size, horizontal: 35.2 cm. Dimensions (WxDxH): 445 x 465 x 424 mm, Weight: 18 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.