Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic EP3220T Digital signage flat panel 32" LED Full HD Black signage display

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP3220T
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP3220T
Category
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3804
This statistic is based on the 77116 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75334 free Open Icecat users .
Info modified on: 04 Apr 2018 03:19:38
The date of the most recent change of this product data-sheet in Icecat.
User manual (9,0MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Viewsonic EP3220T Digital signage flat panel 32" LED Full HD Black signage display :
The short editorial description of Viewsonic EP3220T Digital signage flat panel 32" LED Full HD Black signage display

81.28 cm (32 ") , 1920 x 1080px, 300 cd/m², Full HD 1080p, 178/178°, 2 HDMI 1.4, LAN, Quad Core ARM, 2G RAM, 16GB storage, VESA
More>>>
Short summary description Viewsonic EP3220T Digital signage flat panel 32" LED Full HD Black signage display:
This short summary of the Viewsonic EP3220T Digital signage flat panel 32" LED Full HD Black signage display data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic EP3220T, 81.3 cm (32"), LED, 1920 x 1080 pixels, 300 cd/m², Full HD, 8 ms

Long summary description Viewsonic EP3220T Digital signage flat panel 32" LED Full HD Black signage display:
This is an auto-generated long summary of Viewsonic EP3220T Digital signage flat panel 32" LED Full HD Black signage display based on the first three specs of the first five spec groups.

Viewsonic EP3220T. Display diagonal: 81.3 cm (32"), Display type: LED, Display resolution: 1920 x 1080 pixels. RMS rated power: 10 W. Design: Digital signage flat panel, Colour of product: Black, VESA mounting interfaces: 200 x 200 mm. Smart modes: Photo. USB version: 2.0/3.0 (3.1 Gen 1)

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Australia 2 distributor(s)