Viewsonic E70fSB CRT Monitor 17", 43.2 cm (17"), 1280 x 1024 pixels, 0.13 mm, 0.2 mm, 0.25 mm, 50 - 160 Hz
Viewsonic E70fSB CRT Monitor 17". Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Viewable size, vertical: 0.13 mm. Certification: TCO'03, TUV/GS, ISO9241-3, ISO9241-7, ISO9241-8, CE, CB, GOST-R, UL/cUL, DHHS, FCC-B, ICES-003,.... Power supply: 68 W, Power requirements: AC 90-132/198-240V, 50/60Hz, Power consumption (standby): 2 W. Depth: 419 mm, Height: 395 mm, Width: 395 mm. Video input impedance: 75 Ω