location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic DPX702WD digital photo frame 17.8 cm (7")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DPX702WD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPX702WD
Category:
Picture frames that displays digital photos without the need of a computer or printer.
Digital Photo Frames Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Viewsonic DPX702WD digital photo frame 17.8 cm (7") :
The long product name of Viewsonic DPX702WD digital photo frame 17.8 cm (7"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DPX702WD Digital Frame, Photo Viewer, 7" Active Matrix, TFT Color LCD
More>>>
Viewsonic DPX702WD digital photo frame 17.8 cm (7"):
The official description of Viewsonic DPX702WD digital photo frame 17.8 cm (7") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Show off your memories in style with ViewSonic’s 7" DPX702WD premium décor full feature digital photo frame.

- High resolution 800x480 screen shows your photos brilliantly.
- Easily upload all your photos from your camera, computer or USB.
- 256MB internal memory allows you to store thousands of photos.
- Compatible with most memory card formats.
- Internal battery lets you show your photos anywhere.
- Perfect for any gift-giving occasion.

Short summary description Viewsonic DPX702WD digital photo frame 17.8 cm (7"):
This short summary of the Viewsonic DPX702WD digital photo frame 17.8 cm (7") data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic DPX702WD, 17.8 cm (7"), 800 x 480 pixels, LCD, 220 cd/m², 400:1, 140°

Long summary description Viewsonic DPX702WD digital photo frame 17.8 cm (7"):
This is an auto-generated long summary of Viewsonic DPX702WD digital photo frame 17.8 cm (7") based on the first three specs of the first five spec groups.

Viewsonic DPX702WD. Display diagonal: 17.8 cm (7"), Display resolution: 800 x 480 pixels, Display: LCD. Image formats supported: BMP. Compatible memory cards: CF, MMC, MS Pro, SD, xD. Interface: USB 2.0. Width: 220 mm, Depth: 39 mm, Height: 172 mm

Display
Display diagonal *
17.8 cm (7")
Display resolution *
800 x 480 pixels
Display *
LCD
Display brightness
220 cd/m²
Contrast ratio (typical)
400:1
Viewing angle, horizontal
140°
Viewing angle, vertical
120°
File formats
Image formats supported *
BMP
Storage
Compatible memory cards
CF, MMC, MS Pro, SD, xD
Ports & interfaces
Interface *
USB 2.0
USB 2.0 ports quantity
1
Weight & dimensions
Width
220 mm
Depth
39 mm
Height
172 mm
Weight
640 g
Certificates
Certification
ETL (CUS), FCC-B, RoHS
Other features
Effective viewing area
152 x 91 mm
Compatible operating systems
Microsoft Windows 2000, ME,XP, Vista Mac OS X