Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Basic Desktop White
- - 8 digits
- - Battery/Solar LR54
Long product name Victor Technology 700 calculator Desktop Basic White
:
8 Digit Pocket Calculator
The long product name of Victor Technology 700 calculator Desktop Basic White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
8 Digit Pocket Calculator
More>>>
Short summary description Victor Technology 700 calculator Desktop Basic White:
This short summary of the Victor Technology 700 calculator Desktop Basic White data-sheet is auto-generated and uses the product title and the first six key specs.
Victor Technology 700, Desktop, Basic, 8 digits, 1 lines, Battery/Solar, White
Long summary description Victor Technology 700 calculator Desktop Basic White:
This is an auto-generated long summary of Victor Technology 700 calculator Desktop Basic White based on the first three specs of the first five spec groups.
Victor Technology 700. Form factor: Desktop, Type: Basic. Digits: 8 digits, Display number of lines: 1 lines. Power source: Battery/Solar. Product colour: White