Long product name Victor Technology 1240-3A calculator Desktop Printing Silver
:
12 Digit Heavy Duty Commercial Printing Calculator with Built-In AntiMicrobial Protection
The long product name of Victor Technology 1240-3A calculator Desktop Printing Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
12 Digit Heavy Duty Commercial Printing Calculator with Built-In AntiMicrobial Protection
More>>>
Short summary description Victor Technology 1240-3A calculator Desktop Printing Silver:
This short summary of the Victor Technology 1240-3A calculator Desktop Printing Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Victor Technology 1240-3A, Desktop, Printing, 12 digits, Display tilting, AC, Silver
Long summary description Victor Technology 1240-3A calculator Desktop Printing Silver:
This is an auto-generated long summary of Victor Technology 1240-3A calculator Desktop Printing Silver based on the first three specs of the first five spec groups.
Victor Technology 1240-3A. Form factor: Desktop, Type: Printing. Digits: 12 digits, Display number of lines: 1 lines, Display tilting, Backlight display. Power source: AC. Product colour: Silver