Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Basic Desktop Silver
- - 10 digits LCD Second display
- - Battery/Solar LR44
Warranty:
2 year manufacturer warranty
Long product name Victor Technology 1100-3A calculator Desktop Basic Silver
:
10 Digit Desktop Calculator w/ Built-In AntiMicrobial Protection
The long product name of Victor Technology 1100-3A calculator Desktop Basic Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
10 Digit Desktop Calculator w/ Built-In AntiMicrobial Protection
More>>>
Short summary description Victor Technology 1100-3A calculator Desktop Basic Silver:
This short summary of the Victor Technology 1100-3A calculator Desktop Basic Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Victor Technology 1100-3A, Desktop, Basic, 10 digits, Battery/Solar, Silver
Long summary description Victor Technology 1100-3A calculator Desktop Basic Silver:
This is an auto-generated long summary of Victor Technology 1100-3A calculator Desktop Basic Silver based on the first three specs of the first five spec groups.
Victor Technology 1100-3A. Form factor: Desktop, Type: Basic. Digits: 10 digits, Second display. Power source: Battery/Solar. Product colour: Silver