Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent SwitchView SC8 DVI 8 port KVM switch Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SwitchView SC8 DVI KVM Switch 8 port
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SC8PDV-201 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0636430031521
Category
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byVertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8730
This statistic is based on the 88552 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86540 free Open Icecat users.
Info modified on: 23 Jan 2019 08:34:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv Avocent SwitchView SC8 DVI 8 port KVM switch Black :
The short editorial description of Vertiv Avocent SwitchView SC8 DVI 8 port KVM switch Black

SwitchView SC8 DVI KVM Switch, 8-port NIAP certified built in security feature, PS/2 and dual head DVI or VGA support
More>>>
Vertiv Avocent SwitchView SC8 DVI 8 port KVM switch Black:
The official marketing text of Vertiv Avocent SwitchView SC8 DVI 8 port KVM switch Black as supplied by the manufacturer

The SwitchView SC8 DVI KVM switch is designed specifically for secure environments and is the only KVM switch that is NIAP Common Criteria validated to EAL 4. It supports eight secure channels, dual DVI-I video connections and provides the highest video resolution available in a secure KVM switch: 2560x1600 @ 60Hz. The SwitchView SC8 DVI switch has eight secure channels, which allow you to increase the number of security levels you can monitor. Keyboard, mouse and DVI digital video signals are channel isolated to over 60db. With the SwitchView SC8 DVI switching system, you can safely switch between as many as eight computers operating at different classification levels, all from one keyboard, monitor and mouse.

SUPPORTED HARDWARE
- Computers: IBM PC/AT, PS/2 and 100% compatible
- Monitors: Dual-head DVI-I, VGA, SVGA, XGA, SXGA, UXGA and QXGA with adapters. Each DVI-I digital video connection supports up to 330 Mega Pixels/Second (dual link). Digital video supports a resolution of 2560x1600 at 60 Hz per DVI-I connector
- Peripherals: PS/2 keyboard, PS/2 mouse, Microsoft IntelliMouse (PS/2 only)

Short summary description Vertiv Avocent SwitchView SC8 DVI 8 port KVM switch Black:
This short summary of the Vertiv Avocent SwitchView SC8 DVI 8 port KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent SwitchView SC8 DVI KVM Switch 8 port, 2560 x 1600 pixels, 20 W, Black

Long summary description Vertiv Avocent SwitchView SC8 DVI 8 port KVM switch Black:
This is an auto-generated long summary of Vertiv Avocent SwitchView SC8 DVI 8 port KVM switch Black based on the first three specs of the first five spec groups.

Vertiv SwitchView SC8 DVI KVM Switch 8 port, Avocent. Keyboard port type: PS/2, Mouse port type: PS/2. Maximum resolution: 2560 x 1600 pixels. Product colour: Black. Power consumption (typical): 20 W. Weight: 4.3 kg

Ports & interfaces
Keyboard port type *
The type of socket in the device for connecting a keyboard e.g. USB.
PS/2
Mouse port type *
PS/2
Performance
Maximum resolution *
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
2560 x 1600 pixels
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
LED indicators
Yes
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
20 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 50 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.3 kg
Other features
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
437 x 273 x 89 mm
Ports quantity
The number of ports or external interfaces to which other equipment can be connected.
8
Power requirements
100 - 230 VAC
Safety
List of regulatory safety standards for all countries in which this product has been certified.
UL, cUL, FCC, VCCI, C-Tick, CE
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Customer service details