Vertiv logo

Vertiv Avocent SwitchView SC4 KVM switch Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17612
Info modified on:
21 Jun 2018, 22:03:19
Short summary description Vertiv Avocent SwitchView SC4 KVM switch Black:

Vertiv Avocent SwitchView SC4, 1920 x 1200 pixels, 60 W, Black

Long summary description Vertiv Avocent SwitchView SC4 KVM switch Black:

Vertiv Avocent SwitchView SC4. Keyboard port type: PS/2, Mouse port type: PS/2. Maximum resolution: 1920 x 1200 pixels. Product colour: Black, Certification: UL 1950, CSA C22.2 No. 950, EN60950, FCC part 15B, EN55022, EN50082. Power consumption (typical): 60 W. Weight: 2.2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.