location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent SwitchView SC440 KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SwitchView SC440
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SC440-201 show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv Avocent SwitchView SC440 KVM switch :
The long product name of Vertiv Avocent SwitchView SC440 KVM switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SwitchView Secure 4 Port KVM switch, USB, DVI-I, audio, CAC
More>>>
Vertiv Avocent SwitchView SC440 KVM switch:
The official description of Vertiv Avocent SwitchView SC440 KVM switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Avocent® SwitchView® SC420, SC440 and SC540 KVM switches offer proven, secure access for any workstation environment where security is mandatory. With USB Common Access Card (CAC) reader support, and controlled USB connectivity, you can consolidate multiple workstations of varying security classification levels with one keyboard, monitor and mouse without compromising network security. Three levels of physical security including tamper-evident tape, chassis intrusion detection and locked memory prevents malicious tampering with the switch. Dual link video offers uncompromising video quality up to 2560 x 1600 @ 60 Hz. Dual head video (SC540 only) supports the most demanding workstation requirements.

The SwitchView SC420, SC440 and SC540 switches allow desktop IT administrators to deploy a single CAC reader that will switch to all computers connected to the switch. (CAC support is required for all government employees attempting to log in to government systems and is specified in the Homeland Security Presidential Directive 12 [HSPD12].) These switches include three layers of tamper-proof hardware security at the desktop. In addition, SwitchView SC420, SC440 and SC540 switches ensure that only USB human interface devices (HID’s) function on target computers by constantly monitoring all devices attached to the console ports. These switches ignore communication from non-HID’s (such as flash drives, hard disk drives, cameras and printers) when switching data to the target.

Short summary description Vertiv Avocent SwitchView SC440 KVM switch:
This short summary of the Vertiv Avocent SwitchView SC440 KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent SwitchView SC440, USB, USB, DVI-I, C-TICK, cUL, ICES-003, Class A, CE3, VCCI Class A, UL, FCC Class A, CE, Solaris Ready, in process..., 5 - 40 °C, -20 - 50 °C

Long summary description Vertiv Avocent SwitchView SC440 KVM switch:
This is an auto-generated long summary of Vertiv Avocent SwitchView SC440 KVM switch based on the first three specs of the first five spec groups.

Vertiv Avocent SwitchView SC440. Keyboard port type: USB, Mouse port type: USB, Video port type: DVI-I. Certification: C-TICK, cUL, ICES-003, Class A, CE3, VCCI Class A, UL, FCC Class A, CE, Solaris Ready, in process.... Weight: 1.45 kg. Connectivity technology: Wired, Dimensions (WxDxH): 263.5 x 182.6 x 47.6 mm, Power requirements: 100 - 240V, 50/60Hz

Ports & interfaces
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DVI-I
Headphone outputs
1
Number of microphone inputs
1
Design
Certification
C-TICK, cUL, ICES-003, Class A, CE3, VCCI Class A, UL, FCC Class A, CE, Solaris Ready, in process for NIAP Common Criteria EAL 4+
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 50 °C
Weight & dimensions
Weight
1.45 kg
Other features
Connectivity technology
Wired
Dimensions (WxDxH)
263.5 x 182.6 x 47.6 mm
Ports quantity
4
Power requirements
100 - 240V, 50/60Hz
Country Distributor
United Kingdom 1 distributor(s)