Vertiv logo

Vertiv PowerSure Personal XT uninterruptible power supply (UPS) 0.45 kVA 270 W

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24052
Info modified on:
04 May 2023, 09:32:24
Short summary description Vertiv PowerSure Personal XT uninterruptible power supply (UPS) 0.45 kVA 270 W:

Vertiv PowerSure Personal XT, 0.45 kVA, 270 W, 0 - 40 °C, -15 - 40 °C, 20 - 90%, 3.5 kg

Long summary description Vertiv PowerSure Personal XT uninterruptible power supply (UPS) 0.45 kVA 270 W:

Vertiv PowerSure Personal XT. Output power capacity: 0.45 kVA, Output power: 270 W. Weight: 3.5 kg. Package weight: 4.5 kg. Output connections: 3 x EN60320/C13, Dimensions (WxDxH): 80 x 233 x 176.5 mm, Package dimensions (WxDxH): 155 x 270 x 300 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.