Vertiv logo

Vertiv PSA350MT-120 uninterruptible power supply (UPS) 0.35 kVA 210 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11414
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Vertiv PSA350MT-120 uninterruptible power supply (UPS) 0.35 kVA 210 W:

Vertiv PSA350MT-120, 0.35 kVA, 210 W, 8 min, Black, 7 kg, 116 x 196 x 222 mm

Long summary description Vertiv PSA350MT-120 uninterruptible power supply (UPS) 0.35 kVA 210 W:

Vertiv PSA350MT-120. Output power capacity: 0.35 kVA, Output power: 210 W. Typical backup time at full load: 8 min. Product colour: Black. Weight: 7 kg. Dimensions (WxDxH): 116 x 196 x 222 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.