Vertiv Avocent PM3000 0U Vertical 1-ph 32A 220/230/240V, 0U, Vertical, Black, 50 - 60 Hz, 32 A, UL, FCC, cUL, CE, VCCI, C-Tick, CB
Vertiv Avocent PM3000 0U Vertical 1-ph 32A 220/230/240V. Rack capacity: 0U, Mounting: Vertical, Product colour: Black. AC input frequency: 50 - 60 Hz, Maximum input current per phase: 32 A. Certification: UL, FCC, cUL, CE, VCCI, C-Tick, CB. Width: 5.6 mm, Depth: 167.6 mm, Height: 8 mm. I/O ports: - 3 x IEC 60320 C19, - 21 x IEC 60320 C13, - 1 x 10/100/1000 Base-T(X) Ethernet