location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv MPE Rack PDU, elementary, 0U, input IEC 60309 230V 16A, outputs (18)C13 (3)C19

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MPE Rack PDU, elementary, 0U, input IEC 60309 230V 16A, outputs (18)C13 (3)C19
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MPE-3142 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0812105024788 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Oct 2020
Product end of life date
Vertiv MPE-3142 user manual (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Vertiv MPE Rack PDU, elementary, 0U, input IEC 60309 230V 16A, outputs (18)C13 (3)C19
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flexible power cable input, simplifying installation within the rack
  • - Output cable with locking mechanism prevents IT cables from being accidentally disconnected
  • - High variability within the MPE line
  • - Low unit profile with ultra-flat circuit breakers guarantees efficient space utilization
  • - High ambient temperature
  • - Highly durable aluminum profile for outstanding mechanical resistance
Long product name Vertiv MPE Rack PDU, elementary, 0U, input IEC 60309 230V 16A, outputs (18)C13 (3)C19 :
The long product name of Vertiv MPE Rack PDU, elementary, 0U, input IEC 60309 230V 16A, outputs (18)C13 (3)C19. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MPE Rack PDU, elementary, 0U, input IEC 60309 230V 16A, outputs (18)C13 (3)C19
More>>>
Vertiv MPE Rack PDU, elementary, 0U, input IEC 60309 230V 16A, outputs (18)C13 (3)C19:
The official description of Vertiv MPE Rack PDU, elementary, 0U, input IEC 60309 230V 16A, outputs (18)C13 (3)C19 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MPE Rack PDU is a power distribution unit for data center applications. It provides all the necessary functions of a rack-based power distribution unit and guarantees reliable power distribution. A broad range of IT devices and other sensitive electrical loads can be connected to it.

Short summary description Vertiv MPE Rack PDU, elementary, 0U, input IEC 60309 230V 16A, outputs (18)C13 (3)C19:
This short summary of the Vertiv MPE Rack PDU, elementary, 0U, input IEC 60309 230V 16A, outputs (18)C13 (3)C19 data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv MPE Rack PDU, elementary, 0U, input IEC 60309 230V 16A, outputs (18)C13 (3)C19, 0U, Aluminium, Black, 21 AC outlet(s), C13 coupler, C19 coupler, IEC 60309

Long summary description Vertiv MPE Rack PDU, elementary, 0U, input IEC 60309 230V 16A, outputs (18)C13 (3)C19:
This is an auto-generated long summary of Vertiv MPE Rack PDU, elementary, 0U, input IEC 60309 230V 16A, outputs (18)C13 (3)C19 based on the first three specs of the first five spec groups.

Vertiv MPE Rack PDU, elementary, 0U, input IEC 60309 230V 16A, outputs (18)C13 (3)C19. Rack capacity: 0U, Housing material: Aluminium, Product colour: Black. AC outlets quantity: 21 AC outlet(s), AC outlet types: C13 coupler, C19 coupler, Power plug: IEC 60309. Nominal input voltage: 230 V, Maximum current: 16 A. Dimensions (WxDxH): 56 x 50 x 826.5 mm

Design
Rack capacity *
0U
Housing material
Aluminium
Product colour
Black
Ports & interfaces
AC outlets quantity *
21 AC outlet(s)
Power plug
IEC 60309
AC outlet types *
C13 coupler, C19 coupler
Power
Nominal input voltage *
230 V
Power
Maximum current *
16 A
Weight & dimensions
Dimensions (WxDxH)
56 x 50 x 826.5 mm
Operational conditions
Operating temperature (T-T)
5 - 60 °C
Storage temperature (T-T)
-20 - 85 °C
Operating relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3000 m