Vertiv logo

Vertiv 1U 17" single rail LCD with integrated 8 port KVM switch rack console 43.2 cm (17") 1280 x 1024 pixels

Data-sheet quality:
created/standardized by Icecat
Product views:
66457
Info modified on:
19 Apr 2023, 14:25:13
Short summary description Vertiv 1U 17" single rail LCD with integrated 8 port KVM switch rack console 43.2 cm (17") 1280 x 1024 pixels:

Vertiv 1U 17" single rail LCD rack console with integrated 8 port KVM switch, 43.2 cm (17"), 1280 x 1024 pixels, LCD, cUL, UL, CE, FCC, C-tick, 0 - 50 °C, 447.5 x 592 x 43.9 mm

Long summary description Vertiv 1U 17" single rail LCD with integrated 8 port KVM switch rack console 43.2 cm (17") 1280 x 1024 pixels:

Vertiv 1U 17" single rail LCD rack console with integrated 8 port KVM switch. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Display: LCD. Certification: cUL, UL, CE, FCC, C-tick. Dimensions (WxDxH): 447.5 x 592 x 43.9 mm. Weight: 13 kg. I/O ports: PS/2 USB 8-port KVM

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.