Vertiv logo

Vertiv 17" Dual-Rail PT rack console 43.2 cm (17") 1280 x 1024 pixels

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36402
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Vertiv 17" Dual-Rail PT rack console 43.2 cm (17") 1280 x 1024 pixels:

Vertiv 17" Dual-Rail Rack Console PT, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 16.78 million colours, cUL, UL, CE, FCC, C-tick., 25 W

Long summary description Vertiv 17" Dual-Rail PT rack console 43.2 cm (17") 1280 x 1024 pixels:

Vertiv 17" Dual-Rail Rack Console PT. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Display: LCD. Certification: cUL, UL, CE, FCC, C-tick.. Power consumption (typical): 25 W, AC adapter input voltage: 100 - 240 V. Dimensions (WxDxH): 455 x 450 x 44 mm. Weight: 11.4 kg

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.