Vertiv logo

Vertiv 15" Single-Rail PT rack console 38.1 cm (15") 1024 x 768 pixels

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20348
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Vertiv 15" Single-Rail PT rack console 38.1 cm (15") 1024 x 768 pixels:

Vertiv 15" Single-Rail Rack Console PT, 38.1 cm (15"), 1024 x 768 pixels, LCD, 16.78 million colours, UL, CE, FCC., 16 W

Long summary description Vertiv 15" Single-Rail PT rack console 38.1 cm (15") 1024 x 768 pixels:

Vertiv 15" Single-Rail Rack Console PT. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Display: LCD. Certification: UL, CE, FCC.. Power consumption (typical): 16 W, AC adapter input voltage: 100 - 240 V. Dimensions (WxDxH): 482 x 447.5 x 44 mm. Weight: 11.8 kg

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.