Vertiv logo

Vertiv GXT2-6000RT230 uninterruptible power supply (UPS) 6 kVA 4200 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105675
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Vertiv GXT2-6000RT230 uninterruptible power supply (UPS) 6 kVA 4200 W:

Vertiv GXT2-6000RT230, 6 kVA, 4200 W, 55 dB, 7 min, 18 min, 3 h

Long summary description Vertiv GXT2-6000RT230 uninterruptible power supply (UPS) 6 kVA 4200 W:

Vertiv GXT2-6000RT230. Output power capacity: 6 kVA, Output power: 4200 W, Noise level: 55 dB. Typical backup time at full load: 7 min, Typical backup time at half load: 18 min, Battery recharge time: 3 h. Certification: EN62040-1-1; TUV/GS, CE EMC. Weight: 67 kg. Package weight: 76.5 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.