Vertiv logo

Vertiv GXT2-4500RT230K uninterruptible power supply (UPS) 4.5 kVA 3150 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17576
Info modified on:
21 Apr 2023, 12:03:40
Short summary description Vertiv GXT2-4500RT230K uninterruptible power supply (UPS) 4.5 kVA 3150 W:

Vertiv GXT2-4500RT230K, 4.5 kVA, 3150 W, 10 min, Black, 67 kg, 221 x 547 x 430 mm

Long summary description Vertiv GXT2-4500RT230K uninterruptible power supply (UPS) 4.5 kVA 3150 W:

Vertiv GXT2-4500RT230K. Output power capacity: 4.5 kVA, Output power: 3150 W. Typical backup time at full load: 10 min. Product colour: Black. Weight: 67 kg. Dimensions (WxDxH): 221 x 547 x 430 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.