Vertiv logo

Vertiv GXT2 10000VA Battery Cabinet Sealed Lead Acid (VRLA) 12 V

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20330
Info modified on:
21 Apr 2023, 12:03:39
Short summary description Vertiv GXT2 10000VA Battery Cabinet Sealed Lead Acid (VRLA) 12 V:

Vertiv GXT2 10000VA Battery Cabinet, Sealed Lead Acid (VRLA), 12 V, 20 pc(s), 9000 mAh, 67 kg, 410 x 660 x 130 mm

Long summary description Vertiv GXT2 10000VA Battery Cabinet Sealed Lead Acid (VRLA) 12 V:

Vertiv GXT2 10000VA Battery Cabinet. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 12 V, Number of batteries included: 20 pc(s). Weight: 67 kg, Dimensions (WxDxH): 410 x 660 x 130 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.