Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv EMS1000P VGA video splitter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EMS1000P
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EMS1000P
Category
Devices that allow a single video input to be connected to multiple outputs.
video splitters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4297
This statistic is based on the 74520 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72797 free Open Icecat users .
Info modified on: 31 Mar 2017 13:41:55
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Two years.
Long product name Vertiv EMS1000P VGA video splitter :
The short editorial description of Vertiv EMS1000P VGA video splitter

Emerge EMS1000 Media Streamer Point-to-Point CAT 5 - Transmitter & Receiver Pair
More>>>

Vertiv EMS1000P VGA video splitter:
The official marketing text of Vertiv EMS1000P VGA video splitter as supplied by the manufacturer
Extend stereo audio and high resolution analog video from a single point to multiple destinations up to 600 feet over CAT 5 cabling, or from point to point up to 600 feet over CAT 5 cabling.

The Avocent Emerge EMS1000T/R and EMS1000P media streamers require no special software or operating system support, just attach the media streamer hardware and this indoor A/V distribution solution is fully functional. The Emerge EMS1000T/R media streamer solution consists of a transmitter and up to 16 receivers. The transmitter is located at the source of the multimedia content. At the destination points, the receivers connect directly into the output devices such as plasma screens, projectors or monitors. The Emerge EMS1000T/R media streamer design guarantees highly reliable transport of high-quality audio and video. With support for full-screen, full-motion video and high-fidelity stereo audio, high-impact content is delivered to the right place at the right time.

In courtrooms, classrooms or boardrooms, the Emerge EMS1000T/R media streamer fits right in. With its portability and small footprint, it can be quickly plugged in to create a multimedia A/V distribution system. The Emerge EMS1000T/R media streamer is perfect for situations that require easy set up and high quality output.

Reliable, Cost-Efficient Digital Signage

As an indoor only solution, the design of the Emerge EMS1000T/R and EMS1000P media streamers guarantee highly reliable, high quality audio and video for digital signage installations. With support for full screen, full motion video along with high fidelity stereo audio, high impact digital signage content is securely delivered to the right place at the right time. The Emerge EMS1000T/R and EMS1000P media streamers take advantage of the distance and reliability characteristics inherent with CAT 5 cabling and gets the message from source to destination up to 600 feet apart.

Sensible, Low Cost A/V Extension & Connectivity

In courtrooms, classrooms or boardrooms, the Emerge EMS1000T/R and EMS1000P media streamers fit right in. With its portability and small footprint, it can be quickly plugged in to create a multimedia A/V distribution system. Perfect for situations that require immediate A/V extension with easy set up and high quality output.
Short summary description Vertiv EMS1000P VGA video splitter:
This short summary of the Vertiv EMS1000P VGA video splitter data-sheet is auto-generated and uses the product title and the first six key specs.
Vertiv EMS1000P, VGA, Mini D-Sub 15 pin, 1600 x 1200 pixels, 98 x 95 x 25 mm
Long summary description Vertiv EMS1000P VGA video splitter :

Vertiv EMS1000P. Video port type: VGA, Connector(s): Mini D-Sub 15 pin. Maximum resolution: 1600 x 1200 pixels. Dimensions (WxDxH): 98 x 95 x 25 mm

This is an auto-generated long summary of Vertiv EMS1000P VGA video splitter based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
Video ports quantity *
The number of ports (sockets) for video input or output.
2
Video port type *
The type of socket in the device for connecting a video e.g. SCART.
VGA
Connector(s)
Mini D-Sub 15 pin
Video
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
1600 x 1200 pixels
Power
DC-in requirements
5.3 V
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
98 x 95 x 25 mm