location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv ECS17 Single-Rail rack console 43.2 cm (17") 1280 x 1024 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ECS17 Single-Rail Rack Console
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ECS17UWRSCS-001
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:57:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv ECS17 Single-Rail rack console 43.2 cm (17") 1280 x 1024 pixels :
The long product name of Vertiv ECS17 Single-Rail rack console 43.2 cm (17") 1280 x 1024 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ECS17 Single-Rail Rack Console
More>>>
Vertiv ECS17 Single-Rail rack console 43.2 cm (17") 1280 x 1024 pixels:
The official description of Vertiv ECS17 Single-Rail rack console 43.2 cm (17") 1280 x 1024 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Avocent® ECS17 LCD console provides direct, efficient, and reliable local access to servers and other racked equipment. It is easy to install and is a valuable addition to the racks found in server rooms, test labs, and data centers of all sizes.

The versatile, universal mounting hardware and cable management design enable a 1U Avocent KVM switch to easily mount behind the console, eliminating the need for additional rack space. A Screen Closure Switch ensures the LCD panel automatically turns off when the unit is closed, eliminating power waste and heat generation. When you need direct access that you can depend on, the Avocent 1U 17” LCD console is a proven solution.

-Screen Closure Switch ensures power is turned off on the unit when it is closed, eliminating power waste.
-Flexible design includes 1U slide in console configuration minimizing valuable space in the rack.
-Universal mounting hardware design allows KVM switch mounting in the same 1U rack space.
-17-inch monitors support 1280x1024 resolution @ 60Hz.

Short summary description Vertiv ECS17 Single-Rail rack console 43.2 cm (17") 1280 x 1024 pixels:
This short summary of the Vertiv ECS17 Single-Rail rack console 43.2 cm (17") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv ECS17 Single-Rail Rack Console, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 16.78 million colours, USB 2.0, RoHs, China RoHs, UL, Ulc, UI-Argentina, CB, CE, FCC/EMC, BSMI, KCC, GOST, NOM, VCCI, CTICK,...

Long summary description Vertiv ECS17 Single-Rail rack console 43.2 cm (17") 1280 x 1024 pixels:
This is an auto-generated long summary of Vertiv ECS17 Single-Rail rack console 43.2 cm (17") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Vertiv ECS17 Single-Rail Rack Console. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Display: LCD. Interface: USB 2.0. Certification: RoHs, China RoHs, UL, Ulc, UI-Argentina, CB, CE, FCC/EMC, BSMI, KCC, GOST, NOM, VCCI, CTICK,.... Power consumption (typical): 33 W, AC adapter input voltage: 100 - 240 V. Dimensions (WxDxH): 438 x 559 x 44 mm

Display
Display diagonal
43.2 cm (17")
Display resolution
1280 x 1024 pixels
Display
LCD
Display number of colours
16.78 million colours
Technical details
Height (in Rack Units)
1
Ports & interfaces
I/O ports
1x VGA
Interface
USB 2.0
Certificates
Certification
RoHs, China RoHs, UL, Ulc, UI-Argentina, CB, CE, FCC/EMC, BSMI, KCC, GOST, NOM, VCCI, CTICK, GS-TUV/Innova
Power
Power consumption (typical)
33 W
AC adapter input voltage
100 - 240 V
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-25 - 65 °C
Other features
Dimensions (WxDxH)
438 x 559 x 44 mm
Weight & dimensions
Weight
15 kg