Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv DSR2035DAC Black KVM switch

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSR2035DAC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSR2035DAC-001
Category
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3398
This statistic is based on the 77131 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75361 free Open Icecat users .
Info modified on: 26 Jan 2018 06:19:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv DSR2035DAC Black KVM switch :
The short editorial description of Vertiv DSR2035DAC Black KVM switch

Virtual Media, 2 digital users, 1 local user, 32 system KVM over IP switch with rack mount kit, dual AC power supplies
More>>>
Vertiv DSR2035DAC Black KVM switch:
The official marketing text of Vertiv DSR2035DAC Black KVM switch as supplied by the manufacturer

KVM over IP switch with BIOS-level control of all connected servers and serial-based devices in your data center – scalable for future growth.

The 32-port DSR®2035 KVM over IP switch provides two simultaneous digital paths for remote access and BIOS-level control of all connected data center servers and serial-based devices.

The DSR2035 switch features an on-board Web interface compatible with Internet Explorer, Mozilla, Firefox or Netscape for access and control of servers over IP providing ease of system scalability.

DSR KVM over IP switches are IPv6 network compatible. Virtual Media allows users to remotely authenticate using Smart Card/CAC readers, load software for file transfers, application and OS patches, and diagnostic testing.

DSView 3 software provides a secure method of accessing and controling servers and network devices from a single interface. A hub and spoke architecture provides failover access authentication. Users authenticate to a central management server (the hub) or one of 15 mirror servers (the spokes). SNMP and IPMI support are also provided.

Short summary description Vertiv DSR2035DAC Black KVM switch:
This short summary of the Vertiv DSR2035DAC Black KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv DSR2035DAC, USB, PS/2, USB, PS/2, VGA, 1600 x 1280 pixels, Black, 60 W

Long summary description Vertiv DSR2035DAC Black KVM switch:
This is an auto-generated long summary of Vertiv DSR2035DAC Black KVM switch based on the first three specs of the first five spec groups.

Vertiv DSR2035DAC. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1600 x 1280 pixels. Colour of product: Black. Power consumption (typical): 60 W. Certification: UL, FCC, cUL, ICES-003, CE, GS, VCCI, MIC, C-Tick, GOST

Ports & interfaces
Number of computers controlled *
The amount of computers controlled by this device.
32
Keyboard port type *
The type of socket in the device for connecting a keyboard e.g. USB.
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
The type of socket in the device for connecting a video e.g. SCART.
VGA
Video
Maximum resolution
The maximum number of pixels that can be displayed in the image. It is usually quoted as width × height,: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels.
1600 x 1280 pixels
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
60 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 70 °C
Certificates
Certification
UL, FCC, cUL, ICES-003, CE, GS, VCCI, MIC, C-Tick, GOST
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
4.5 kg
Other features
Data link protocols
Ethernet, Fast Ethernet
Connectivity technology
Wired
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
431.8 x 362 x 43.7 mm
Compatibility
The other products, software and hardware this product can be used with.
PS/2, Sun, USB
Ports quantity
The number of ports or external interfaces to which other equipment can be connected.
32
Power requirements
100 - 240 VAC
I/O ports
An interface on a device to which you can connect another device.
32 x KVM RJ45 4 x RJ-45 5 x USB 2 x management RJ-45