Vertiv logo

Vertiv Avocent DSR1024 KVM switch

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25403
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Vertiv Avocent DSR1024 KVM switch:

Vertiv Avocent DSR1024, 1280 x 1024 pixels, 25 W

Long summary description Vertiv Avocent DSR1024 KVM switch:

Vertiv Avocent DSR1024. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Maximum resolution: 1280 x 1024 pixels. Power consumption (typical): 25 W. Weight: 500 g. Connectivity technology: Wired, Dimensions (WxDxH): 205.1 x 160 x 28 mm, Compatibility: IntelliMouse, IBM Scrollpoint, Logitech Mouseman+, Logitech Marble Plus, Logitech Marble FX,...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.