location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv DSR1024 KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSR1024 KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSR1024-202
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17681
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv DSR1024 KVM switch Black :
The long product name of Vertiv DSR1024 KVM switch Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DSR®1024 KVM Switch,1-port, 1 local user, 1 digital/remote user
More>>>
Vertiv DSR1024 KVM switch Black:
The official description of Vertiv DSR1024 KVM switch Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Avocent DSR®1024 KVM Switch,1-port, 1 local user, 1 digital/remote user is designed for BIOS-level management of branch devices controlled by a single computer, such as ATM machines. Remote access via the one-port DSR1024 switch can help eliminate on-site maintenance costs and service calls. The switch includes one target device interface, one digital channel and a local port.

SUPPORTED HARDWARE
- Computer: PS/2, Sun, USB
- Monitor: VGA, SVGA (XGA, XGA-II with adaptor)
VGA, SVGA (XGA, XGA-II with adaptor), Maximum resolution:
Local Port: 1600 x 1280 @75Hz;
Digital Port Maximum Input Resolution 1280X1024 @ 75Hz
- Peripherals: PS/2 keyboard, PS/2 mouse, IntelliMouse

Short summary description Vertiv DSR1024 KVM switch Black:
This short summary of the Vertiv DSR1024 KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv DSR1024 KVM Switch, 20 W, Black

Long summary description Vertiv DSR1024 KVM switch Black:
This is an auto-generated long summary of Vertiv DSR1024 KVM switch Black based on the first three specs of the first five spec groups.

Vertiv DSR1024 KVM Switch. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Product colour: Black. Power consumption (typical): 20 W. Weight: 500 g. Connectivity technology: Wired, Power supply type: 100 - 240 VAC, Dimensions (WxDxH): 205.1 x 160 x 28 mm

Ports & interfaces
Number of computers controlled *
1
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
Design
Product colour *
Black
LED indicators
Yes
Power
Power consumption (typical)
20 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-30 - 70 °C
Weight & dimensions
Weight
500 g
Other features
Connectivity technology
Wired
Power supply type
100 - 240 VAC
I/O ports
1 x management RJ-45 1 x KVM RJ-45 1 x Ethernet 10Base-T/100Base-TX RJ-45
Dimensions (WxDxH)
205.1 x 160 x 28 mm
Compatibility
PCs
Ports quantity
1
Safety
UL, FCC, cUL, ICES-003, CE, GS, VCCI, MIC, C-Tick, GOST