Long product name Vertiv Avocent DB9-DUAL KVM cable Black
:
Dual DB-9 Female Cable
The long product name of Vertiv Avocent DB9-DUAL KVM cable Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Dual DB-9 Female Cable
More>>>
Vertiv Avocent DB9-DUAL KVM cable Black:
The official description of Vertiv Avocent DB9-DUAL KVM cable Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Dual DB-9 Female Cable for MPX1500 Extender T/R
Short summary description Vertiv Avocent DB9-DUAL KVM cable Black:
This short summary of the Vertiv Avocent DB9-DUAL KVM cable Black data-sheet is auto-generated and uses the product title and the first six key specs.
Vertiv Avocent DB9-DUAL, Black, RJ45, 2 x DB-9, Male, Female, MPX1500 Extender T/R
Long summary description Vertiv Avocent DB9-DUAL KVM cable Black:
This is an auto-generated long summary of Vertiv Avocent DB9-DUAL KVM cable Black based on the first three specs of the first five spec groups.
Vertiv Avocent DB9-DUAL. Product colour: Black, Connector 1: RJ45, Connector 2: 2 x DB-9