Vertiv logo

Vertiv Avocent RJ45 -> DB9 cross cable RJ-45 DB-9

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181370
Info modified on:
14 Mar 2024, 19:11:43
Short summary description Vertiv Avocent RJ45 -> DB9 cross cable RJ-45 DB-9:

Vertiv Avocent RJ45 -> DB9 cross cable RJ-45 DB-9, RJ-45, DB-9, Male, Female

Long summary description Vertiv Avocent RJ45 -> DB9 cross cable RJ-45 DB-9:

Vertiv Avocent RJ45 -> DB9 cross cable RJ-45 DB-9. Connector 1: RJ-45, Connector 2: DB-9, Connector 1 gender: Male

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.