Vertiv logo

Vertiv Avocent RJ45 / DB25 Cable, 1.8m KVM cable Grey

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175628
Info modified on:
14 Mar 2024, 19:08:31
Short summary description Vertiv Avocent RJ45 / DB25 Cable, 1.8m KVM cable Grey:

Vertiv Avocent RJ45 / DB25 Cable, 1.8m KVM cable Grey, 1.8 m, Grey, RJ-45, DB25 Male, Male/Male, 1x RJ45, 1x DB25

Long summary description Vertiv Avocent RJ45 / DB25 Cable, 1.8m KVM cable Grey:

Vertiv Avocent RJ45 / DB25 Cable, 1.8m KVM cable Grey. Cable length: 1.8 m, Product colour: Grey, Connector 1: RJ-45. Connector(s): 1x RJ45, 1x DB25

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.