Vertiv logo

Vertiv Avocent AutoView 3200 Digital KVM switch Rack mounting Black

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59947
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Vertiv Avocent AutoView 3200 Digital KVM switch Rack mounting Black:

Vertiv Avocent AutoView 3200 Digital KVM Switch, 1600 x 1200 pixels, Rack mounting, 40 W, Black

Long summary description Vertiv Avocent AutoView 3200 Digital KVM switch Rack mounting Black:

Vertiv Avocent AutoView 3200 Digital KVM Switch. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2. Security algorithms: 3DES, DES. Maximum resolution: 1600 x 1200 pixels. Product colour: Black, Certification: UL, FCC, cUL, ICES-003, CE, GS, VCCI, MIC, C-Tick, GOST. Power consumption (typical): 40 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.