location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent AutoView 2030 KVM switch Rack mounting Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AutoView 2030 KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV2030-201 show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vertiv Avocent AutoView 2030 KVM switch Rack mounting Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U Silver
  • - Number of computers controlled: 16
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA
  • - 1280 x 1024 pixels
  • - 40 W
Long product name Vertiv Avocent AutoView 2030 KVM switch Rack mounting Silver :
The long product name of Vertiv Avocent AutoView 2030 KVM switch Rack mounting Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Avocent AutoView 2030 PS2/USB KVM Switch, 16-port, 2 local users
More>>>
Vertiv Avocent AutoView 2030 KVM switch Rack mounting Silver:
The official description of Vertiv Avocent AutoView 2030 KVM switch Rack mounting Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Avocent® AutoView 2030, 2 local users, 16-port KVM switch includes local virtual media support, local USB peripheral support and connectivity to PS/2, USB, Sun and serial devices for small and midsize data centers. Using the on-screen display, you can easily configure your system and quickly select servers. The AutoView 2020 switch features flexible cabling options, giving you a choice of integrated access cables or server interface modules that let you customise cable lengths. Either cabling option automatically assigns and retains unique server names for each attached server, which simplifies your installation and makes re-configurations easy.

SUPPORTED HARDWARE
- Computers IBM PC/AT, PC and 100% compatibles
- Monitors Analog Port Maximum 1280 x 1024 @ 75 Hz
- Peripherals PC keyboard, PC mouse, Microsoft Explorer mouse, Microsoft IntelliMouse family, IBM Scrollpoint, Logitech Mouseman Wheel, Logitech Trackman Marble Wheel, Logitech Marble FX and Kensington 4-button mouse

Short summary description Vertiv Avocent AutoView 2030 KVM switch Rack mounting Silver:
This short summary of the Vertiv Avocent AutoView 2030 KVM switch Rack mounting Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent AutoView 2030 KVM Switch, 1280 x 1024 pixels, Rack mounting, 40 W, 1U, Silver

Long summary description Vertiv Avocent AutoView 2030 KVM switch Rack mounting Silver:
This is an auto-generated long summary of Vertiv Avocent AutoView 2030 KVM switch Rack mounting Silver based on the first three specs of the first five spec groups.

Vertiv Avocent AutoView 2030 KVM Switch. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Maximum resolution: 1280 x 1024 pixels. Product colour: Silver, Rack capacity: 1U. Power consumption (typical): 40 W. Weight: 3.6 kg

Ports & interfaces
Number of computers controlled *
16
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
VGA
Performance
Maximum resolution *
1280 x 1024 pixels
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Silver
LED indicators
Yes
Power
Power consumption (typical)
40 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Weight
3.6 kg
Other features
Data link protocols
Ethernet, Fast Ethernet
Connectivity technology
Wired
Power supply type
100 - 240V AC
I/O ports
- 1 x Ethernet RJ-45 - 1 x management RS-232 - 1 x serial RS-232 - 16 x KVM RJ-45 - 9 x Hi-Speed USB - 1 x management RJ-45
Dimensions (WxDxH)
431.8 x 279.4 x 44.5 mm
Compatibility
IBM PC/AT, PC
Ports quantity
16
Safety
UL, FCC, cUL, ICES, CE, N, GS, IRAM, GOST, VCCI, MIC, C-Tick
Country Distributor
United Kingdom 1 distributor(s)