Vertiv logo

Vertiv Cyclades ACS32 KVM switch Rack mounting Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28373
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Vertiv Cyclades ACS32 KVM switch Rack mounting Grey:

Vertiv Cyclades ACS32, Rack mounting, 1U, Grey

Long summary description Vertiv Cyclades ACS32 KVM switch Rack mounting Grey:

Vertiv Cyclades ACS32. Product colour: Grey, Rack capacity: 1U, Certification: FCC Part 15 Class A, EN55022, Class A (CE), EN55024, NEBS Level 3, UL/cUL, TUV/GS, Japan VCCI.... Weight: 3.13 kg. Connectivity technology: Wired, Dimensions (WxDxH): 431.8 x 215.9 x 44.5 mm, Compatible operating systems: Linux

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.