Vertiv logo

Vertiv Cyclades ACS8 KVM switch

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16650
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Vertiv Cyclades ACS8 KVM switch:

Vertiv Cyclades ACS8, FCC Part 15 Class A, EN55022, Class A (CE), EN55024, NEBS Level 3†, UL/cUL, TUV/GS, Japan VCCI..., 10 - 44 °C, -40 - 85 °C, 20 - 80%, Wired, single

Long summary description Vertiv Cyclades ACS8 KVM switch:

Vertiv Cyclades ACS8. Certification: FCC Part 15 Class A, EN55022, Class A (CE), EN55024, NEBS Level 3†, UL/cUL, TUV/GS, Japan VCCI.... Connectivity technology: Wired, Power supply type: single, Dimensions (WxDxH): 431.8 x 215.9 x 44.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.