Vertiv logo

Vertiv Cyclades ACS8 KVM switch Rack mounting Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17930
Info modified on:
19 Apr 2023, 14:25:08
Short summary description Vertiv Cyclades ACS8 KVM switch Rack mounting Grey:

Vertiv Cyclades ACS8, Rack mounting, 1U, Grey

Long summary description Vertiv Cyclades ACS8 KVM switch Rack mounting Grey:

Vertiv Cyclades ACS8. Product colour: Grey, Rack capacity: 1U, Certification: FCC Part 15 Class A, EN55022, Class A (CE), EN55024, UL/cUL, TUV/GS, Japan VCCI V3/2003.4, BSMI,CB.... Weight: 2.86 kg. Connectivity technology: Wired, Dimensions (WxDxH): 431.8 x 215.9 x 44.5 mm, Compatible operating systems: Linux

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.