Vertiv Cyclades ACS32, Black
Vertiv Cyclades ACS32. Product colour: Black, Certification: FCC Part 15 Class A, EN55022, Class A (CE), EN55024, NEBS Level 3†, UL/cUL, TUV/GS, Japan VCCI.... Connectivity technology: Wired, Power supply type: single, Dimensions (WxDxH): 431.8 x 215.9 x 44.5 mm