Vertiv logo

Vertiv Cyclades ACS-16 2DC KVM switch Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48031
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Vertiv Cyclades ACS-16 2DC KVM switch Black:

Vertiv Cyclades ACS-16 2DC, Black

Long summary description Vertiv Cyclades ACS-16 2DC KVM switch Black:

Vertiv Cyclades ACS-16 2DC. Product colour: Black, Certification: FCC Part 15 Class A, EN55022, Class A (CE), EN55024, NEBS Level 3†, UL/cUL, TUV/GS, Japan VCCI.... Connectivity technology: Wireless, Power supply type: Dual, Compatible operating systems: Linux

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.