location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv Avocent ACS 6016 KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avocent
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACS 6016
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACS6016SAC-202 show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv Avocent ACS 6016 KVM switch Rack mounting Black :
The long product name of Vertiv Avocent ACS 6016 KVM switch Rack mounting Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ACS 6016, 16 port, single power supply, AC model
More>>>
Vertiv Avocent ACS 6016 KVM switch Rack mounting Black:
The official description of Vertiv Avocent ACS 6016 KVM switch Rack mounting Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A next generation console management solution
The ACS 6000 series of advanced console servers integrates cutting edge technologies, adaptive services and secure enterprise communications. They offer IT professionals and network operations center (NOC) personnel the ability to perform secure, remote data center management and out-of-band management of IT assets from anywhere in the world.

Using a hardened Linux® operating system, the ACS 6000 console servers provide optimal performance, security and reliability. Using DSView® 3 management software and integrated power, they provide a complete out-of-band management solution.

High-performance design and advanced features
The ACS 6000 series of advanced console servers features a high-speed processor platform with dual Gigabit-Ethernet ports for redundancy, optional built-in modem and two 16- and 32-bit PC card options. Other benefits include an internal temperature sensor for device level monitoring, and configurable pin-outs for serial ports.

The ACS 6000 series also offers software features to meet the requirements of the most demanding data center management applications. Features include automated discovery tools to ease identification of servers, routers, switches or PBX connected to any serial port. This saves time at initial configuration and installation. To comply with existing data center network access policy, the ACS 6000 console servers provide customizable multiple access levels for secure management.

The ACS 6000 series provides a complete solution for secure remote control with features such as enhanced security, data logging and event monitoring. In addition, the console servers support next generation network standards such as Internet Protocol version 6 (IPv6). Available in 4-, 8-, 16-, 32- and 48-port models, the 6000 series console servers fit in 1U of rack space with single and dual AC and DC power options. With and without modem, the console servers help maximize IT asset productivity, provide scalability and reduce operational costs.

Short summary description Vertiv Avocent ACS 6016 KVM switch Rack mounting Black:
This short summary of the Vertiv Avocent ACS 6016 KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv Avocent ACS 6016, Rack mounting, 1U, Black

Long summary description Vertiv Avocent ACS 6016 KVM switch Rack mounting Black:
This is an auto-generated long summary of Vertiv Avocent ACS 6016 KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

Vertiv Avocent ACS 6016. Security algorithms: EAP, SSH. Product colour: Black, Rack capacity: 1U. Weight: 3 kg. Connectivity technology: Wired, Dimensions (WxDxH): 210 x 112.5 x 60 mm, Compatible operating systems: Linux Server, UNIX Server, Windows Server, Solaris Server

Network
Security algorithms
EAP, SSH
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
3 kg
Other features
Connectivity technology
Wired
I/O ports
16 x RJ45, 1 x USB 2.0, 2 x PC Card / CardBus (Type II / Type III).
Dimensions (WxDxH)
210 x 112.5 x 60 mm
Ports quantity
16
Compatible operating systems
Linux Server, UNIX Server, Windows Server, Solaris Server
Management protocols
NFS/Syslog, SNMP, HTTP/HTTPS, DHCP, IPv6, PPP, NT
Power requirements
100 - 240 VAC
Safety
UL (USA), cUL(Ca), EN-60950 (EU), CB
Brand Image Product code Product Stock Price from
Vertiv Avocent ACS 6048 KVM switch Rack mounting Black Vertiv Avocent ACS 6048 KVM switch Rack mounting Black
(show image)
ACS6048MDAC-202 ACS 6048 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv Avocent ACS 6048 KVM switch Rack mounting Black Vertiv Avocent ACS 6048 KVM switch Rack mounting Black
(show image)
ACS6048DAC-202 ACS 6048 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv Avocent ACS 6048 KVM switch Rack mounting Black Vertiv Avocent ACS 6048 KVM switch Rack mounting Black
(show image)
ACS6048MSAC-202 ACS 6048 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv Avocent ACS 6048 KVM switch Rack mounting Black Vertiv Avocent ACS 6048 KVM switch Rack mounting Black
(show image)
ACS6048SAC-202 ACS 6048 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv Avocent ACS 6016 KVM switch Rack mounting Black Vertiv Avocent ACS 6016 KVM switch Rack mounting Black
(show image)
ACS6016MDAC-202 ACS 6016 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv Avocent ACS 6016 KVM switch Rack mounting Black Vertiv Avocent ACS 6016 KVM switch Rack mounting Black
(show image)
ACS6016MSAC-202 ACS 6016 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv Avocent ACS 6048 KVM switch Rack mounting Black Vertiv Avocent ACS 6048 KVM switch Rack mounting Black
(show image)
ACS6048MSDC ACS 6048 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv Avocent ACS 6016 KVM switch Rack mounting Black Vertiv Avocent ACS 6016 KVM switch Rack mounting Black
(show image)
ACS6016SDC ACS 6016 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv Avocent ACS 6016 KVM switch Rack mounting Black Vertiv Avocent ACS 6016 KVM switch Rack mounting Black
(show image)
ACS6016MSDC ACS 6016 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv Avocent ACS 6016 KVM switch Rack mounting Vertiv Avocent ACS 6016 KVM switch Rack mounting
(show image)
ACS6016DDC ACS 6016 0.00
(excl. VAT)
0 (incl. VAT)