Vertiv logo

Vertiv Avocent SwitchView 1000 8-port KVM switch Rack mounting Black

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93239
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
06 Apr 2018
Short summary description Vertiv Avocent SwitchView 1000 8-port KVM switch Rack mounting Black:

Vertiv Avocent SwitchView 1000 8-port KVM Switch, 2048 x 1536 pixels, Rack mounting, 1U, Black

Long summary description Vertiv Avocent SwitchView 1000 8-port KVM switch Rack mounting Black:

Vertiv Avocent SwitchView 1000 8-port KVM Switch. Keyboard port type: USB, PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels. Product colour: Black, Rack capacity: 1U, Certification: FCC, CE, C-Tick, UL, cUL. AC input frequency: 60 Hz. Width: 410 mm, Depth: 165 mm, Height: 44.5 mm

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.