Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv PDU DI-STRIP 230VAC 32A 20 C13 4C19 rack

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDU DI-STRIP 230VAC 32A 20 C13 4C19
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
03.632.100.8
Category
A type of metal shelf which contains servers.
racks
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 344
This statistic is based on the 76035 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74304 free Open Icecat users .
Info modified on: 05 Sep 2014
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Vertiv PDU DI-STRIP 230VAC 32A 20 C13 4C19 rack:
This short summary of the Vertiv PDU DI-STRIP 230VAC 32A 20 C13 4C19 rack data-sheet is auto-generated and uses the product title and the first six key specs.

Emerson PDU DI-STRIP 230VAC 32A 20 C13 4C19

Long summary description Vertiv PDU DI-STRIP 230VAC 32A 20 C13 4C19 rack:
This is an auto-generated long summary of Vertiv PDU DI-STRIP 230VAC 32A 20 C13 4C19 rack based on the first three specs of the first five spec groups.

Emerson PDU DI-STRIP 230VAC 32A 20 C13 4C19

X