Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 2 GB USB Type-A 2.0
- - Read speed: 18 MB/s Write speed: 5.1 MB/s
- - Form factor: Capless
- - Black
Long product name Verico 2GB USB 2.0 Unique USB flash drive USB Type-A Black
:
Unique - 2GB, USB 2.00, Black
The long product name of Verico 2GB USB 2.0 Unique USB flash drive USB Type-A Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Unique - 2GB, USB 2.00, Black
More>>>
Short summary description Verico 2GB USB 2.0 Unique USB flash drive USB Type-A Black:
This short summary of the Verico 2GB USB 2.0 Unique USB flash drive USB Type-A Black data-sheet is auto-generated and uses the product title and the first six key specs.
Verico 2GB USB 2.0 Unique, 2 GB, USB Type-A, 2.0, 18 MB/s, Capless, Black
Long summary description Verico 2GB USB 2.0 Unique USB flash drive USB Type-A Black:
This is an auto-generated long summary of Verico 2GB USB 2.0 Unique USB flash drive USB Type-A Black based on the first three specs of the first five spec groups.
Verico 2GB USB 2.0 Unique. Capacity: 2 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 18 MB/s, Write speed: 5.1 MB/s. Form factor: Capless. Weight: 2 g. Product colour: Black