location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Verico 8GB USB 2.0 Cube USB flash drive USB Type-A Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verico Check ‘Verico’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8GB USB 2.0 Cube
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VM11-8GV1-T
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Verico’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verico: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4204
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Verico 8GB USB 2.0 Cube USB flash drive USB Type-A Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 GB USB Type-A 2.0
  • - Read speed: 25 MB/s Write speed: 9 MB/s
  • - Form factor: Cap
  • - Grey
  • - Metal
Long product name Verico 8GB USB 2.0 Cube USB flash drive USB Type-A Grey :
The long product name of Verico 8GB USB 2.0 Cube USB flash drive USB Type-A Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cube - 8GB, USB 2.0, Grey
More>>>
Short summary description Verico 8GB USB 2.0 Cube USB flash drive USB Type-A Grey:
This short summary of the Verico 8GB USB 2.0 Cube USB flash drive USB Type-A Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Verico 8GB USB 2.0 Cube, 8 GB, USB Type-A, 2.0, 25 MB/s, Cap, Grey

Long summary description Verico 8GB USB 2.0 Cube USB flash drive USB Type-A Grey:
This is an auto-generated long summary of Verico 8GB USB 2.0 Cube USB flash drive USB Type-A Grey based on the first three specs of the first five spec groups.

Verico 8GB USB 2.0 Cube. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 25 MB/s, Write speed: 9 MB/s. Form factor: Cap. Weight: 6 g. Product colour: Grey