Long product name Verico 8GB USB 2.0 Cube USB flash drive USB Type-A Platinum
:
Cube - 8GB, USB 2.0, Platinum
The long product name of Verico 8GB USB 2.0 Cube USB flash drive USB Type-A Platinum. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Cube - 8GB, USB 2.0, Platinum
More>>>
Short summary description Verico 8GB USB 2.0 Cube USB flash drive USB Type-A Platinum:
This short summary of the Verico 8GB USB 2.0 Cube USB flash drive USB Type-A Platinum data-sheet is auto-generated and uses the product title and the first six key specs.
Verico 8GB USB 2.0 Cube, 8 GB, USB Type-A, 2.0, 25 MB/s, Cap, Platinum
Long summary description Verico 8GB USB 2.0 Cube USB flash drive USB Type-A Platinum:
This is an auto-generated long summary of Verico 8GB USB 2.0 Cube USB flash drive USB Type-A Platinum based on the first three specs of the first five spec groups.
Verico 8GB USB 2.0 Cube. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 25 MB/s, Write speed: 9 MB/s. Form factor: Cap. Weight: 6 g. Product colour: Platinum