Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 8 GB USB Type-A 2.0
- - Read speed: 25 MB/s Write speed: 9 MB/s
- - Form factor: Cap
- - Red
- - Metal
Long product name Verico 8GB USB 2.0 Cube USB flash drive USB Type-A Red
:
Cube - 8GB, USB 2.0, Red
The long product name of Verico 8GB USB 2.0 Cube USB flash drive USB Type-A Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Cube - 8GB, USB 2.0, Red
More>>>
Short summary description Verico 8GB USB 2.0 Cube USB flash drive USB Type-A Red:
This short summary of the Verico 8GB USB 2.0 Cube USB flash drive USB Type-A Red data-sheet is auto-generated and uses the product title and the first six key specs.
Verico 8GB USB 2.0 Cube, 8 GB, USB Type-A, 2.0, 25 MB/s, Cap, Red
Long summary description Verico 8GB USB 2.0 Cube USB flash drive USB Type-A Red:
This is an auto-generated long summary of Verico 8GB USB 2.0 Cube USB flash drive USB Type-A Red based on the first three specs of the first five spec groups.
Verico 8GB USB 2.0 Cube. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 25 MB/s, Write speed: 9 MB/s. Form factor: Cap. Weight: 6 g. Product colour: Red