Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 4 GB USB Type-A 2.0
- - Read speed: 25 MB/s Write speed: 9 MB/s
- - Form factor: Cap
- - Brown
- - Metal
Long product name Verico 4GB USB 2.0 Cube USB flash drive USB Type-A Brown
:
Cube - 4GB, USB 2.0, Brown
The long product name of Verico 4GB USB 2.0 Cube USB flash drive USB Type-A Brown. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Cube - 4GB, USB 2.0, Brown
More>>>
Short summary description Verico 4GB USB 2.0 Cube USB flash drive USB Type-A Brown:
This short summary of the Verico 4GB USB 2.0 Cube USB flash drive USB Type-A Brown data-sheet is auto-generated and uses the product title and the first six key specs.
Verico 4GB USB 2.0 Cube, 4 GB, USB Type-A, 2.0, 25 MB/s, Cap, Brown
Long summary description Verico 4GB USB 2.0 Cube USB flash drive USB Type-A Brown:
This is an auto-generated long summary of Verico 4GB USB 2.0 Cube USB flash drive USB Type-A Brown based on the first three specs of the first five spec groups.
Verico 4GB USB 2.0 Cube. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 25 MB/s, Write speed: 9 MB/s. Form factor: Cap. Weight: 6 g. Product colour: Brown