Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim A19-L485-C30-B220-R 7W E26 Warm white LED bulb

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A19-L485-C30-B220-R
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98778
Category
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED bulbs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8676
This statistic is based on the 76035 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74304 free Open Icecat users .
Info modified on: 11 Dec 2017 18:13:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Verbatim A19-L485-C30-B220-R 7W E26 Warm white LED bulb :
The short editorial description of Verbatim A19-L485-C30-B220-R 7W E26 Warm white LED bulb

A19, 3000K, 7W, 485 lm, 69 lm/W, E26
More>>>
Verbatim A19-L485-C30-B220-R 7W E26 Warm white LED bulb:
The official marketing text of Verbatim A19-L485-C30-B220-R 7W E26 Warm white LED bulb as supplied by the manufacturer

Save energy and money without sacrificing quality of light with the Verbatim A19 3000K LED bulb. With instant-on functionality, Verbatim A19 bulbs fully illuminate your space with the flip of a switch. These non-dimmable bulbs are an excellent replacement for 40-watt incandescent bulbs in general-purpose light fixtures such as table lamps, floor lamps and ceiling lights. Backed by Verbatim’s 5-year warranty, the Verbatim A19 3000K LED bulb has an estimated design lifetime of 25,000 hours – that’s approximately 22.8 years of quality, hassle-free light!*

Short summary description Verbatim A19-L485-C30-B220-R 7W E26 Warm white LED bulb:
This short summary of the Verbatim A19-L485-C30-B220-R 7W E26 Warm white LED bulb data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim A19-L485-C30-B220-R, Warm white, 56 g

Long summary description Verbatim A19-L485-C30-B220-R 7W E26 Warm white LED bulb:
This is an auto-generated long summary of Verbatim A19-L485-C30-B220-R 7W E26 Warm white LED bulb based on the first three specs of the first five spec groups.

Verbatim A19-L485-C30-B220-R. Light colour: Warm white. Weight: 56 g

Colour
Light colour *
The colour of the light produced by the product.
Warm white
Technical details
Bulb power *
The power of the lamp, usually measured in watts (W).
7 W
Fitting/cap type *
The type of fitting (used in pipe plumbing systems to connect straight pipe or tubing sections, to adapt to different sizes or shapes, and for other purposes, such as regulating or measuring fluid flow) or cap (a pipe fitting used to seal the end of a pipe).
E26
Luminous flux *
Luminous flux or luminous power is the measure of the perceived power of light measured in lumen. The luminous flux is a weighted sum of the power at all wavelengths in the visible band.
485 lm
Bulb lifetime *
The length of time that the bulb will last for.
25000 h
Colour temperature *
A method of describing the color characteristics of light, usually either warm (yellowish) or cool (bluish). Usually measured in degrees of Kelvin (°K).
3000 K
Bulb size
A19
Beam angle
220°
Technical details
Luminous efficacy
69 lm/W
Dimmable
The ability to vary the power output. For example, a light can be 'dimmed' to half power to make it less bright.
No
Color Rendering Index (CRI)
80
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-20 - 40 °C
Power
Energy efficiency class *
The energy efficiency of the appliance is rated in terms of a set of energy efficiency classes from A+++ to G on the label, A+++ being the most energy efficient, G the least efficient.
Unspecified
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
120
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
56 g
Country Distributor
Nederland 1 distributor(s)
United States 1 distributor(s)
Australia 1 distributor(s)