location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim BR40 3000K 1200lm LED bulb Warm white 17 W E26

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BR40 3000K 1200lm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98181
Category:
Light-emitting diode (LED) product that is assembled into a lamp (or light bulb) for use in lighting fixtures. LED lamps have a lifespan and electrical efficiency that is several times better than incandescent lamps, and significantly better than most fluorescent lamps, with some chips able to emit more than 100 lumens per watt.
LED Bulbs Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 18:20:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Verbatim BR40 3000K 1200lm LED bulb Warm white 17 W E26
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - E26 17 W
  • - Luminous flux: 1200 lm Bulb lifetime: 40000 h Warm white
  • - Colour temperature: 3000 K Beam angle (max): 110° Color Rendering Index (CRI): 80
  • - 120 V
Warranty: 5 years
Long product name Verbatim BR40 3000K 1200lm LED bulb Warm white 17 W E26 :
The long product name of Verbatim BR40 3000K 1200lm LED bulb Warm white 17 W E26. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17W BR40 3000K 1200lm
More>>>
Verbatim BR40 3000K 1200lm LED bulb Warm white 17 W E26:
The official description of Verbatim BR40 3000K 1200lm LED bulb Warm white 17 W E26 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Verbatim BR40 LED lamps are designed as high quality, energy efficient replacements for halogen flood lamps. The wide flood light distribution of Verbatim BR40 LED retrofit lamps are ideal for recessed-can and downlight applications in restaurants, hotels, commercial properties and residential settings. The Verbatim 3000K BR40 LED lamp emits a powerful 1200 lumens for high ceiling environments, but is fully dimmable when lower light levels are required. A shatter proof, frosted plastic cover hides the LED chips, producing soft diffused light, mimicking the look of traditional halogen wide floodlights. Verbatim BR40 LED lamps have an estimated lifetime of 40,000* hours, resulting in maintenance and replacement costs that are significantly lower than halogen lamps. The Verbatim 3000K BR40 LED lamp is backed by Verbatims’ 5-year limited warranty and is ENERGY STAR qualified.

Short summary description Verbatim BR40 3000K 1200lm LED bulb Warm white 17 W E26:
This short summary of the Verbatim BR40 3000K 1200lm LED bulb Warm white 17 W E26 data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim BR40 3000K 1200lm, 17 W, E26, 1200 lm, 40000 h, Warm white

Long summary description Verbatim BR40 3000K 1200lm LED bulb Warm white 17 W E26:
This is an auto-generated long summary of Verbatim BR40 3000K 1200lm LED bulb Warm white 17 W E26 based on the first three specs of the first five spec groups.

Verbatim BR40 3000K 1200lm. Bulb power: 17 W, Fitting/cap type: E26, Luminous flux: 1200 lm, Bulb lifetime: 40000 h, Light colour: Warm white, Colour temperature: 3000 K, Beam angle (max): 110°, Color Rendering Index (CRI): 80

Performance
Luminous flux *
1200 lm
Bulb lifetime *
40000 h
Light colour *
Warm white
Colour temperature *
3000 K
Dimmable
Yes
Beam angle (max)
110°
Color Rendering Index (CRI)
80
Performance
Bulb power *
17 W
Fitting/cap type *
E26
Power
Input voltage
120 V
Sustainability
Sustainability certificates
RoHS, ENERGY STAR
Other features
AC input voltage
120 V