location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim TUFF-'N'-TINY™ 8GB USB Drive - Purple USB flash drive USB Type-A 2.0 Violet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TUFF-'N'-TINY™ 8GB USB Drive - Purple
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
96816
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2019 07:43:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Verbatim TUFF-'N'-TINY™ 8GB USB Drive - Purple USB flash drive USB Type-A 2.0 Violet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 GB USB Type-A 2.0
  • - Form factor: Capless
  • - Violet
Long product name Verbatim TUFF-'N'-TINY™ 8GB USB Drive - Purple USB flash drive USB Type-A 2.0 Violet :
The long product name of Verbatim TUFF-'N'-TINY™ 8GB USB Drive - Purple USB flash drive USB Type-A 2.0 Violet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TUFF-'N'-TINY™ 8GB USB Drive - Purple
More>>>
Verbatim TUFF-'N'-TINY™ 8GB USB Drive - Purple USB flash drive USB Type-A 2.0 Violet:
The official description of Verbatim TUFF-'N'-TINY™ 8GB USB Drive - Purple USB flash drive USB Type-A 2.0 Violet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Penny-thin and travel-tough, Verbatim’s Tuff-‘N'-Tiny™ USB Drive offers secure storage in one of the most compact, durable USB flash drives available. Designed for everyday handling and resistant to dust, water and static discharges, this drive measures up to its name and is compatible with all USB ports. It offers password security for Windows users and is enhanced for Windows® ReadyBoost™ for Vista users. Perfect for carrying the files you use everyday, the Tuff-‘N'-Tiny™ design comes with key ring lanyard to attach to mobile phones or key rings. Choose from capacities of 4GB or 8GB. See for yourself how Verbatim’s Tuff-‘N'-Tiny™ portable USB sizes up.

Features & Benefits
-Tiny, rugged USB drive measures 1 x 1/4 x 1/16 inch.
-Resistant to dust, water and static discharges.
-Compatible with all USB ports.
-Password security for Windows users.
-Enhanced for Windows® ReadyBoost™.
-Compatible with Windows Vista, XP or 2000, Mac OS 9.x or higher, Linux kernel 2.6x or higher.
-Bonus key ring lanyard for mobile phones or key rings.
-Available in 2GB, 4GB and 8GB capacities.

Short summary description Verbatim TUFF-'N'-TINY™ 8GB USB Drive - Purple USB flash drive USB Type-A 2.0 Violet:
This short summary of the Verbatim TUFF-'N'-TINY™ 8GB USB Drive - Purple USB flash drive USB Type-A 2.0 Violet data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim TUFF-'N'-TINY™ 8GB USB Drive - Purple, 8 GB, USB Type-A, 2.0, Capless, Violet

Long summary description Verbatim TUFF-'N'-TINY™ 8GB USB Drive - Purple USB flash drive USB Type-A 2.0 Violet:
This is an auto-generated long summary of Verbatim TUFF-'N'-TINY™ 8GB USB Drive - Purple USB flash drive USB Type-A 2.0 Violet based on the first three specs of the first five spec groups.

Verbatim TUFF-'N'-TINY™ 8GB USB Drive - Purple. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Capless, Product colour: Violet

Performance
Capacity *
8 GB
Device interface *
USB Type-A
USB version *
2.0
Compatible operating systems
Windows Vista, XP, 2000, Mac OS 9.x, Linux 2.6x
Design
Form factor *
Capless
Product colour *
Violet
Weight & dimensions
Width
25.4 mm
Depth
6.35 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 08:08:09
Uk has collected 10 expert reviews for Verbatim TUFF-'N'-TINY™ 8GB USB Drive - Purple USB flash drive USB Type-A 2.0 Violet and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcmag.com
Updated:
2011-07-31 08:07:59
What's as thin as a penny, narrower than a dime, and securely holds up to 8,000 songs? No, it's not the infamous iPod Flea. At 1.2" x 0.5" x 0.08" the Verbatim TUFF-'N'-TINY USB Drive ($142.99 direct for 32 GB) is about as small as a USB storage device...
Good Tiny USB storage device not damaged by dirt or water, In testing, worked fine even after a brick was dropped on it, Includes simple program to password-protect some or all of the on-board storage...
Bad Encryption utility not as sophisticated as some competitors?, Costs significantly more than a plain USB drive...
Bottom line This tough and tiny USB drive can rattle around with the keys in your pocket for years. It could hardly be any smaller, and it fared well in torture tests. A simple encryption tool protects some or all of the on-board storage...
70%
storagereview.com
Updated:
2011-07-31 08:08:00
USB Drives come in every shape and color imaginable, but few offer much that's unique and productive to end users. While the Verbatim Tuff 'N' Tiny has a silly name, the product itself boasts several useful features like dust and water resistance, capa...
Bottom line While we haven't put dozens of flash drives through our testbed yet, we can say that this one is a winner and worth considering if you're shopping for a small and simple USB Drive. Pros Tough And Tiny Good performer Affordable Cons Putting it in a USB...
0%
maclife.com
Updated:
2011-07-31 08:08:01
It wasn’t that long ago that we burned files onto CD-Rs and were amazed by their gargantuan 702MB of storage. But even they seem antiquated now--we routinely carry around several gigabytes of data in our pockets on USB flash drives. Verbatim’s new line...
Good So small that you really can take it anywhere. Fits in even the most cramped USB ports. Static-, dirt-, and water-resistant.
Bad So tiny that it's easy to lose. Security software is Windowsonly.
Bottom line It's ultraportable and practically unbreakable. The Tough-'n'-Tiny's biggest drawback is that it's small enough to disappear.Tough-'N'-Tiny USB Drive...
70%
technogog.com
Updated:
2011-07-31 08:08:02
At TestFreaks we have a rather strange affinity for USB Flash Drives as seen here, here and here. So when Verbatim offered us the chance to test out the Tuff N Tiny 8GB Flash Drive; we couldn’t refuse. Verbatim a highly regarded name in data storage...
Good Tiny size, Rugged, waterproof and dust resistant, Fast speeds, Includes security software, Did I mention really small?, Price...
Bad Easily lost if not tethered to keys or phone, Limited color options...
Bottom line The Verbatim Tuff N Tiny Flash Drive does live up to its moniker. It is a miniscule size spacious flash drive that can be always near by when attached to your keys. It is tuff, I mean tough enough to withstand the daily abuses of life especially if re...
90%
skatter.com
Updated:
2011-07-31 08:08:03
In technology, slim and small rules. Compact gadgets simply get more attention. For flash drives, it’s always nice to get more gigabytes in a smaller package. Fortunately, ultra-portable flash drives such as this Verbatim Tuff N Tiny and the Super Tale...
Bottom line The Tuff ‘N’ Tiny exceed almost all of my expectations. The size simply makes this device stand out. It’s quite convenient since it’s thin enough to even slight into your wallet if you wish not to attach it to a key chain. The writ...
0%
topreviewshop.com
Updated:
2011-07-31 08:08:04
Just when you thought that USB flash drives could not get any smaller - Verbatim proves you wrong by releasing the new TUFF-N-TINY USB Flash Drive. At a miniscule size of 1.19 x 0.5 x 0.06 inch (about the size of a piece of Trident gum), tiny is an app...
Good Completely dependable, fast read and write speeds, security software included, reasonably priced.
Bad Easy to insert the wrong way into a USB slot, only available in purple color for the 8GB version, and green color for the 4GB version and orange for the 2GB version.
Bottom line Just when you thought that USB flash drives could not get any smaller - Verbatim proves you wrong by releasing the new TUFF-N-TINY USB Flash Drive. At a miniscule size of 1.19 x 0.5 x 0.06 inch (about the size of a piece of Trident gum), tiny is an app...
80%
overclockershq.com
Updated:
2011-07-31 08:08:05
The necessity of flash drives can be debatable. We usually know when we’ll need to carry one around with us and will do so when necessary. Sometimes, however, there comes a day when a friend wants to share a file with you and you’re caught without...
Good Extremely convenient size, Very fast speeds, Firm, rugged design...
Bad Could be easily lost if not attached to keychain, Could have manlier color options...
Bottom line The Tuff ‘N Tiny has already saved my life three times and I’m sure it will do the same for you. Everyone always has their keys on them so it’s naturally a good decision strapping these onto your keychain for the best possible convenienc...
0%
dvice.com
Updated:
2011-07-31 08:08:07
When we saw that Verbatim TUFF-N-TINY USB drive making the rounds in the blogosphere the other day, we figured it was a small drive. But the 8GB drive, about the size of your fingernail, arrived at our doorstep today, and its so small, we cant beli...
0%
about.com
Updated:
2011-07-31 08:08:08
You can't get much smaller than Verbatim's Tuff n Tiny USB flash drive. The drive, which comes in 2GB, 4GB and 8GB capacities, is a little more than an inch wide and about half an inch thick. Because of its size, this is a USB drive you'll want to use...
80%
proclockers.com
Updated:
2014-03-20 02:43:13
to the TUFF-'N'-TINYReviewing computer hardware is a joy for me. Whenever I come home or wake up to find a package waiting on the porch, it's like Christmas. I've been told it can be amusing to watch my eyes light up and the little dance I sometimes d...
Bottom line When I reviewed the TUFF-CLIP, I was blown away by its build quality and steady performance. The TUFF-'N'-TINY™ offers the same performance and reliability, but in a smaller package. Verbatim has shown me what a great storage manufacturer it...
0%