location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Verbatim FireWire/USB Desktop Hard Drive external hard drive 500 GB 7200 RPM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Verbatim Check ‘Verbatim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FireWire/USB Desktop Hard Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
96638
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Verbatim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Verbatim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3-Year Limited Warranty.
Long product name Verbatim FireWire/USB Desktop Hard Drive external hard drive 500 GB 7200 RPM :
The long product name of Verbatim FireWire/USB Desktop Hard Drive external hard drive 500 GB 7200 RPM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500GB FireWire/USB Desktop Hard Drive
More>>>
Verbatim FireWire/USB Desktop Hard Drive external hard drive 500 GB 7200 RPM:
The official description of Verbatim FireWire/USB Desktop Hard Drive external hard drive 500 GB 7200 RPM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Verbatim external desktop hard drive delivers outstanding quality, performance, and reliability for both professional and home users. Available in a FireWire/USB combination, the drive can store your music, photos, video, and data files on your PC or MAC. Powered by a 7200 RPM hard drive, the drive blazes through the most demanding audio/video applications allowing you to work more and wait less.

The external hard drive includes CMS BounceBack Express Backup Software that allows you to automatically back up your personal content. BounceBack Express incorporates scheduling, backup sets, automatic launch options and CMS' QuickRestore feature.

Features:
-FireWire/USB combination drive.
-High-performance 7200 RPM hard drive.
-Easy-to-use backup software included.
-Store thousands of photos, videos, and MP3s.

Short summary description Verbatim FireWire/USB Desktop Hard Drive external hard drive 500 GB 7200 RPM:
This short summary of the Verbatim FireWire/USB Desktop Hard Drive external hard drive 500 GB 7200 RPM data-sheet is auto-generated and uses the product title and the first six key specs.

Verbatim FireWire/USB Desktop Hard Drive, 500 GB, 7200 RPM

Long summary description Verbatim FireWire/USB Desktop Hard Drive external hard drive 500 GB 7200 RPM:
This is an auto-generated long summary of Verbatim FireWire/USB Desktop Hard Drive external hard drive 500 GB 7200 RPM based on the first three specs of the first five spec groups.

Verbatim FireWire/USB Desktop Hard Drive. HDD capacity: 500 GB, HDD speed: 7200 RPM

Hard drive
HDD capacity *
500 GB
HDD speed *
7200 RPM
Type
HDD
Weight & dimensions
Weight *
870 g
Packaging data
Bundled software
BounceBack Express.
Other features
Internal
No
Minimum system requirements
USB 1.1 / 2.0 Port / 6-pin FireWire.
Networking features
FireWire/USB
Power requirements
12 VDC
Supported data transfer rates
FireWire: 400 Mb/s, USB 2.0: 480 Mb/s, USB 1.1: 12 Mb/s.
Compatible operating systems
Windows 2000, XP, Vista, Mac OS 9.x, Mac OS X 10.1.
Dimensions (WxDxH)
113 x 201 x 40 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:39:21
Uk has collected 1 expert review for Verbatim FireWire/USB Desktop Hard Drive external hard drive 500 GB 7200 RPM but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
overclockershq.com
Updated:
2011-10-04 12:39:21
A complete, out of the box, ready to go Hard Drive Enclosure is a beautiful thing. Especially when it comes preloaded with software for backing up those files you don’t want to lose. That’s just what the Verbatim 500GB External Hard Drive has to offer...
Good Affordable, Performs Well, Two Different Connection Formats, Looks Good On Desk...
Bad None...
Bottom line I really think the Verbatim 500 GB Enclosure is a solid product. Anyone shopping for an easy to use backup will appreciate this enclosure. With just the click of a few virtual buttons, all the data you want to backup can be selected and stored. Also it...
0%